The CD30FD432JO3F is a standard dipped mica capacitor with a capacitance of 4300 pF and a rated voltage of 500 Vdc. It has a case size of 0.77 in length, 0.86 in height, and 0.27 in thickness, with terminal spacing of 0.438 in and a terminal diameter of 0.032 in. The capacitor uses epoxy as case material and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2 when specified.
4300pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 4300µF 500V
CAP MICA 4300PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD432JO3F | CD30FD432JO3F-ND | 2002-CD30FD432JO3F | CD30FD432JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0043 microF | 4300 microF | 0.0043 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |