The CD19FD621JO3F is a standard dipped mica capacitor with a capacitance of 620 pF and a rated voltage of 500 Vdc. It has a length of 0.64 in (16.3 mm), height of 0.51 in (13.0 mm), thickness of 0.20 in (5.1 mm), lead spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor operates from -55°C to +125°C, has a dielectric strength test of 200% of rated voltage, and a minimum dV/dt pulse capability of 100,000 V/µs. The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
CAP MICA 620PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD621JO3F | 2002-CD19FD621JO3F | CD19FD621JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |