CD30FD163JO3F is a standard dipped mica capacitor with a capacitance of 16,000 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.82 in (20.8 mm), height of 0.90 in (22.9 mm), and thickness of 0.41 in (10.4 mm), with a lead spacing of 0.438 in (11.1 mm). The capacitor operates within a temperature range of -55°C to +125°C and meets the EIA RS153B dimension specification. The case is epoxy, with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2 where applicable.
Mica Capacitors, Standard Dipped 16000µF 500V
0.016µF Mica Capacitor 500V Radial
CAP MICA 0.016UF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD163JO3F | 2002-CD30FD163JO3F | CD30FD163JO3F-ND | CD30FD163JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0160 microF | 16000 microF | 0.0160 microF | 0.0160 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |