4300pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 4300PF 5% 500V RADIAL
CAP MICA 4300PF 5% 500V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-2882-ND | 2002-CD19FD432JO3 | CD19FD432JO3 | CD19FD432JO3 |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |