The CD30FD502JO3F is a standard dipped mica capacitor rated for 500 Vdc and 5000 pF, with dimensions of 0.78 in (19.8 mm) in length, 0.86 in (21.8 mm) in height, and 0.28 in (7.1 mm) in thickness. It features a copper-clad steel terminal with nickel undercoat and 100% tin finish, housed in an epoxy case. The capacitor operates within a temperature range of -55°C to +125°C and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2. The part is designed for high stability and close tolerance applications in timing circuits.
Mica Capacitors, Standard Dipped 5000µF 500V
5000pF Mica Capacitor 500V Radial
CAP MICA 5000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD502JO3F | 2002-CD30FD502JO3F | CD30FD502JO3F-ND | CD30FD502JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0050 microF | 5000 microF | 0.0050 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |