The CD19FD751JO3F is a standard dipped mica capacitor with a capacitance of 750 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.65 in (16.5 mm), height of 0.51 in (13.0 mm), and thickness of 0.21 in (5.3 mm). The terminal spacing is 0.344 in (8.7 mm) and the lead diameter is 0.032 in (0.8 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, uses epoxy as its case material, and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimension specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped 500V
CAP MICA 750PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD751JO3F | CD19FD751JO3F | 2002-CD19FD751JO3F | CD19FD751JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF | 7.50E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |