The CD30FD242JO3F is a standard dipped mica capacitor with a capacitance of 2400 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.77 in (19.6 mm), height of 0.85 in (21.6 mm), and thickness of 0.25 in (6.4 mm). The terminal spacing is 0.438 in (11.1 mm) and the terminal diameter is 0.040 in (1.0 mm). The capacitor uses epoxy as case material and features copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55°C to +125°C and meets the EIA RS153B specification for dimensions. It has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 2400µF 500V
2400pF Mica Capacitor 500V Radial
CAP MICA 2400PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD242JO3F | 2002-CD30FD242JO3F | CD30FD242JO3F-ND | CD30FD242JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0024 microF | 2400 microF | 0.0024 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |