The CD30FD252JO3F is a standard dipped mica capacitor with a capacitance of 2500 pF and a rated voltage of 500 Vdc. It measures 0.77 in length (19.6 mm), 0.85 in height (21.6 mm), and 0.25 in thickness (6.4 mm), with a lead spacing of 0.438 in (11.1 mm). The capacitor operates within a temperature range of -55°C to +125°C, features an epoxy case, and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
2500pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 2500µF 500V
CAP MICA 2500PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD252JO3F | CD30FD252JO3F-ND | 2002-CD30FD252JO3F | CD30FD252JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0025 microF | 2500 microF | 0.0025 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |