Mica Capacitors, Standard Dipped 10000µF 500V
10000pF Mica Capacitor 500V Radial
CAP MICA 10000PF 1% 500V RADIAL
CAP MICA 10000PF 1% 500V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CD30FD103FO3F | 338-3054-ND | CD30FD103FO3F | 192-CD30FD103FO3F |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | CAP MICA 10000PF 1% 500V RADIAL |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 10000 microF | 0.0100 microF | ||
| WVDC | 500 volts | 500 volts | ||
| Packing Method | Bag | Bulk | Bulk; Bulk |