The CD30FD103JO3F is a standard dipped mica capacitor with a capacitance of 10,000 pF and a rated voltage of 500 Vdc. It measures 0.80 inches in length, 0.89 inches in height, and 0.34 inches in thickness, with a lead spacing of 0.438 inches and a lead diameter of 0.040 inches. The capacitor operates over a temperature range of -55°C to +125°C and features a case made of epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
10000pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 10000µF 500V
CAP MICA 10000PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD103JO3F | 338-2668-ND | 2002-CD30FD103JO3F | CD30FD103JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0100 microF | 10000 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |