The CD30FD682JO3F is a standard dipped mica capacitor with a capacitance of 6800 pF and a rated voltage of 500 Vdc. It has a length of 0.78 in (19.8 mm), height of 0.88 in (22.4 mm), thickness of 0.30 in (7.6 mm), lead spacing of 0.438 in (11.1 mm), and terminal diameter of 0.040 in (1.0 mm). The capacitor operates within a temperature range of -55°C to +125°C, has a dielectric strength test of 200% of rated voltage, and meets EIA RS153B dimensional specifications. The case is epoxy, with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It supports a minimum dV/dt pulse capability of 100,000 V/µs.
6800pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 6800µF 500V
CAP MICA 6800PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD682JO3F | CD30FD682JO3F-ND | 2002-CD30FD682JO3F | CD30FD682JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0068 microF | 6800 microF | 0.0068 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |