The CD30FD332JO3F is a standard dipped mica capacitor with a capacitance of 3300 pF and a rated voltage of 500 Vdc. It has a case length of 0.77 in (19.6 mm), height of 0.86 in (21.8 mm), thickness of 0.25 in (6.4 mm), and terminal spacing of 0.438 in (11.1 mm). The capacitor uses epoxy as case material and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C and meets EIA RS153B dimensional specifications. The part supports a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 3300µF 500V
3300pF Mica Capacitor 500V Radial
CAP MICA 3300PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD332JO3F | 2002-CD30FD332JO3F | CD30FD332JO3F-ND | CD30FD332JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0033 microF | 3300 microF | 0.0033 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |