0.022µF Mica Capacitor 500V Radial
Win Source Part Number: 998755-CD30FD223JO3F
Category: Capacitors>Mica and PTFE Capacitors
Series: CD30
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.929" (23.60mm)
Standard Package: 50
Capacitance: 0.022 µF
Tolerance: ±5%
Voltage - Rated: 500 V
Lead Spacing: 0.437" (11.10mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.831" L x 0.461" W (21.10mm x 11.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: CD30FD223J03F,CD30FD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped 22000µF 500V
CAP MICA 0.022UF 5% 500V RADIAL
| DigiKey | Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-3880-ND | 998755-CD30FD223JO3F | CD30FD223JO3F | 2002-CD30FD223JO3F | CD30FD223JO3F |
| Product Name | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 22000 microF | 0.0220 microF |