The CD30FD153JO3F is a standard dipped mica capacitor with a capacitance of 15,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.81 in (20.6 mm) in length, 0.89 in (22.6 mm) in height, and 0.39 in (9.9 mm) in thickness, with a lead spacing of 0.438 in (11.1 mm) and a lead diameter of 0.040 in (1.0 mm). The capacitor uses epoxy as case material and features copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimension specification. The part is non-flammable and supports a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 15000µF 500V
0.015µF Mica Capacitor 500V Radial
CAP MICA 0.015UF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD153JO3F | 2002-CD30FD153JO3F | CD30FD153JO3F-ND | CD30FD153JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0150 microF | 15000 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |