22pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050182-CD4ED220JO3F
Packaging: Bulk
Features: RF, High Frequency
Voltage Rating: 500V
Height - Seated (Max): 0.220" (5.60mm)
Mounting: Through Hole
Capacitance: 22pF
Tolerance: ±5%
Lead Spacing: 0.098" (2.50mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
CAP MICA 22PF 5% 500V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD4ED220JO3F-ND | 2002-CD4ED220JO3F | 1050182-CD4ED220JO3F | CD4ED220JO3F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - CD4ED220JO3F | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | High Frequency | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |