0.062µF Mica Capacitor 300V Radial
Mica Capacitors, Standard Dipped 300V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770941-CD42FC623GO3
Series: CD42
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 0.062μF
Tolerance: ±2%
Lead Spacing: 1.063" (27.00mm)
Dielectric Material: Mica
Family Name: CD42
Categories: Capacitors
Dimension: 1.469" L x 0.449" W (37.30mm x 11.40mm)
Height - Seated (Maximum): 0.921" (23.40mm)
Voltage Rating DC: 300V
Alternative Parts (Cross-Reference): CD42FC623GO3F; CD42FC623FO3F; CD42FC623FO3;
Introduction Date: May 21, 2006
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
CAP MICA 0.062UF 2% 300V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD42FC623GO3-ND | 2002-CD42FC623GO3 | 770941-CD42FC623GO3 | CD42FC623GO3 |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - CD42FC623GO3 | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0620 microF | 0.0620 microF | 0.0620 microF |