New Yorker Electronics Co., Inc. Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 90 94
Product Name Notes
105 ºC High Temp Screw Terminal Aluminum Electrolytic
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
Mica Capacitors, Standard Dipped 2400µF 2500V
Mica Capacitors, Standard Dipped 2700µF 2500V
Mica Capacitors, Standard Dipped 300µF 2500V
Mica Capacitors, Standard Dipped 330µF 2500V
Mica Capacitors, Standard Dipped 390µF 2500V
Mica Capacitors, Standard Dipped 470µF 2500V
Mica Capacitors, Standard Dipped 620µF 2500V
Mica Capacitors, Standard Dipped 680µF 2500V
Mica Capacitors, Standard Dipped 820µF 2500V
Mica Capacitors, Standard Dipped 91µF 2500V
Mica Capacitors, Standard Dipped
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

<< Prev Next >>