The CD30FD302JO3F is a standard dipped mica capacitor with a capacitance of 3000 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.77 in (19.6 mm), height of 0.86 in (21.8 mm), and thickness of 0.25 in (6.4 mm). The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55°C to +125°C and meets EIA RS153B dimensional specifications. The capacitor has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2 where applicable. Reel packaging is available.
Mica Capacitors, Standard Dipped 3000µF 500V
3000pF Mica Capacitor 500V Radial
CAP MICA 3000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD302JO3F | 2002-CD30FD302JO3F | CD30FD302JO3F-ND | CD30FD302JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0030 microF | 3000 microF | 0.0030 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |