The CD19FD432JO3F is a standard dipped mica capacitor with a capacitance of 4300 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.69 in (17.5 mm), height of 0.57 in (14.5 mm), and thickness of 0.33 in (8.4 mm), with a terminal spacing of 0.344 in (8.7 mm) and terminal diameter of 0.032 in (0.8 mm). The capacitor uses epoxy case material and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in accordance with IEC 695-2-2 where specified.
Mica Capacitors, Standard Dipped 500V
CAP MICA 4300PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD432JO3F | 2002-CD19FD432JO3F | CD19FD432JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0043 microF | 0.0043 microF | |
| Capacitance Tolerance | 5 (+/- %) |