High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777743-CD4ED360JO3F
Series: CD4
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Frequency
Package: Radial
Capacitance: 36pF
Tolerance: ±5%
Lead Spacing: 0.098" (2.50mm)
Dielectric Material: Mica
Family Name: CD4
Categories: Capacitors
Dimension: 0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Maximum): 0.220" (5.60mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD4ED360GO3; CD4ED360GO3F;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
36pF Mica Capacitor 500V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 36PF 5% 500V RADIAL
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CD4ED360JO3F | 777743-CD4ED360JO3F | CD4ED360JO3F-ND | CD4ED360JO3F | CD4ED360JO3F |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors - CD4ED360JO3F | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | |
| Packing Method | Bag | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.60E-5 microF | 3.60E-5 microF | 3.60E-5 microF |