Standard dipped mica capacitor with a capacitance of 25,000 pF and a rated voltage of 300 Vdc, featuring a case size of 0.82 in (20.8 mm) length, 0.91 in (23.1 mm) height, and 0.43 in (10.9 mm) thickness, with a lead spacing of 0.438 in (11.1 mm) and a lead diameter of 0.040 in (1.0 mm). Operates over a temperature range of -55 °C to +125 °C, with a dielectric strength test of 200% of rated voltage and a minimum dV/dt pulse capability of 100,000 V/µs. Case material is epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. Meets EIA RS153B dimensional specifications.
Mica Capacitors, Standard Dipped 25000µF 300V
0.025µF Mica Capacitor 300V Radial
CAP MICA 0.025UF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FC253JO3F | 2002-CD30FC253JO3F | CD30FC253JO3F-ND | CD30FC253JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0250 microF | 25000 microF | 0.0250 microF | 0.0250 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |