The CD30FD472JO3F is a standard dipped mica capacitor with a capacitance of 4700 pF and a rated voltage of 500 Vdc. It has a length of 0.77 in (19.6 mm), height of 0.86 in (21.8 mm), thickness of 0.27 in (6.9 mm), lead spacing of 0.438 in (11.1 mm), and lead diameter of 0.040 in (1.0 mm). The capacitor uses epoxy case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets the EIA RS153B dimensional specification.
4700pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 4700µF 500V
CAP MICA 4700PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD472JO3F | CD30FD472JO3F-ND | 2002-CD30FD472JO3F | CD30FD472JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0047 microF | 4700 microF | 0.0047 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |