0.047µF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 0.047UF 1% 500V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD42FD473FO3-ND | 2002-CD42FD473FO3 | CD42FD473FO3 |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0470 microF | 0.0470 microF |