The CD19FD431JO3F is a standard dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.64 in (16.3 mm), height of 0.51 in (13.0 mm), and thickness of 0.20 in (5.1 mm). The terminal spacing is 0.344 in (8.7 mm) and the terminal diameter is 0.032 in (0.8 mm). The capacitor operates within a temperature range of -55°C to +125°C, with a dielectric strength test at 200% of rated voltage. The case is encapsulated in epoxy, and the terminals are copper clad steel with a nickel undercoat and 100% tin finish. The part meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
CAP MICA 430PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD431JO3F | 2002-CD19FD431JO3F | CD19FD431JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-4 microF | 4.30E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |