The CD19FD502JO3F is a standard dipped mica capacitor rated for 500 Vdc and 5000 pF, with dimensions of 0.71 in (18.0 mm) in length, 0.59 in (15.0 mm) in height, and 0.37 in (9.4 mm) in thickness. It features a copper clad steel terminal with nickel undercoat and 100% tin finish, epoxy case material, and operates within a temperature range of -55 °C to +125 °C. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
CAP MICA 5000PF 5% 500V RADIAL
Mica Capacitors 5000pF 500V +/-5%
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD502JO3F | 2002-CD19FD502JO3F | CD19FD502JO3F | CD19FD502JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0050 microF | 0.0050 microF | ||
| Capacitance Tolerance | 5 (+/- %) |