The CD30FD113JO3F is a standard dipped mica capacitor with a capacitance of 11,000 pF and a rated voltage of 500 Vdc. It has a length of 0.80 in (20.3 mm), height of 0.89 in (22.6 mm), thickness of 0.35 in (8.9 mm), terminal spacing of 0.438 in (11.1 mm), and terminal diameter of 0.040 in (1.0 mm). The capacitor uses epoxy as its case material and features copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55°C to +125°C, with a minimum dV/dt pulse capability of 100,000 V/µs. The part meets EIA RS153B dimensional specifications.
Mica Capacitors, Standard Dipped 11000µF 500V
0.011µF Mica Capacitor 500V Radial
CAP MICA 0.011UF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD113JO3F | 2002-CD30FD113JO3F | CD30FD113JO3F-ND | CD30FD113JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0110 microF | 11000 microF | 0.0110 microF | 0.0110 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |