The CD30FD133JO3F is a standard dipped mica capacitor with a capacitance of 13,000 pF and a rated voltage of 500 Vdc. It measures 20.6 mm in length, 22.6 mm in height, and 9.4 mm in thickness, with a terminal spacing of 11.1 mm and a lead diameter of 1.0 mm. The capacitor is constructed with an epoxy case and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55°C to +125°C and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 100,000 V/µs and a dielectric strength test of 200% of rated voltage.
0.013µF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 13000µF 500V
CAP MICA 0.013UF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD133JO3F | CD30FD133JO3F-ND | 2002-CD30FD133JO3F | CD30FD133JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0130 microF | 0.0130 microF | 13000 microF | 0.0130 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |