Win Source Part Number: 981684-CD42FD503JO3
Category: Capacitors>Mica and PTFE Capacitors
Series: CD42
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.921" (23.40mm)
Standard Package: 50
Capacitance: 0.05 µF
Tolerance: ±5%
Voltage - Rated: 500 V
Lead Spacing: 1.063" (27.00mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.480" L x 0.469" W (37.60mm x 11.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
RoHS Status: RoHS non-compliant
Mica Capacitors, Standard Dipped 500V
0.05µF Mica Capacitor 500V Radial
CAP MICA 0.05UF 5% 500V RADIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 981684-CD42FD503JO3 | 2002-CD42FD503JO3 | CD42FD503JO3-ND | CD42FD503JO3 |
| Product Name | Capacitors - Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0500 microF | 0.0500 microF | 0.0500 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | |
| WVAC | 500 volts |