The CD19FD392JO3F is a standard dipped mica capacitor with a capacitance of 3900 pF and a rated voltage of 500 Vdc. It has a case size of 0.69 in (17.5 mm) in length, 0.56 in (14.2 mm) in height, and 0.31 in (7.9 mm) in thickness, with a terminal spacing of 0.344 in (8.7 mm) and a terminal diameter of 0.032 in (0.8 mm). The capacitor uses epoxy as the case material and features copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
3900pF Mica Capacitor 500V Radial
CAP MICA 3900PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD392JO3F | 2002-CD19FD392JO3F | 338-2676-ND | CD19FD392JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0039 microF | 0.0039 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |