The CD30FC303JO3F is a standard dipped mica capacitor with a capacitance of 30,000 pF and a rated voltage of 300 Vdc. It has a maximum length of 0.83 in (21.1 mm), height of 0.92 in (23.4 mm), and thickness of 0.46 in (11.7 mm), with a lead spacing of 0.438 in (11.1 mm) and lead diameter of 0.040 in (1.0 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, has a dielectric strength test of 200% of rated voltage, and exhibits a minimum dV/dt pulse capability of 100,000 V/µs. The case is epoxy, and terminals are copper-clad steel with a nickel undercoat and 100% tin finish. It complies with EIA RS153B dimensional specifications.
Mica Capacitors, Standard Dipped 30000µF 300V
0.03µF Mica Capacitor 300V Radial
CAP MICA 0.03UF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FC303JO3F | 2002-CD30FC303JO3F | CD30FC303JO3F-ND | CD30FC303JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0300 microF | 30000 microF | 0.0300 microF | 0.0300 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |