Cornell Dubilier Mica and PTFE Capacitors CD4ED680GO3F

Description
68pF Mica Capacitor 500V Radial
Request a Quote Datasheet
Description
68pF Mica Capacitor 500V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4ED680GO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD4ED680GO3F-ND
Mica and PTFE Capacitors CD4ED680GO3F-ND
68pF Mica Capacitor 500V Radial

68pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CD4ED680GO3F
High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD4ED680GO3F - 777745-CD4ED680GO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD4ED680GO3F
777745-CD4ED680GO3F
Mica and PTFE Capacitors - CD4ED680GO3F 777745-CD4ED680GO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777745-CD4ED680GO3F Series: CD4 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: RF, High Frequency Package: Radial Capacitance: 68pF Tolerance: ±2% Lead Spacing: 0.098" (2.50mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 0.291" L x 0.110" W (7.40mm x 2.80mm) Height - Seated (Maximum): 0.220" (5.60mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD4ED680FO3; CD4ED680FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777745-CD4ED680GO3F
Series: CD4
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Frequency
Package: Radial
Capacitance: 68pF
Tolerance: ±2%
Lead Spacing: 0.098" (2.50mm)
Dielectric Material: Mica
Family Name: CD4
Categories: Capacitors
Dimension: 0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Maximum): 0.220" (5.60mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD4ED680FO3; CD4ED680FO3F;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CD4ED680GO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD4ED680GO3F
Capacitors - Mica and PTFE Capacitors CD4ED680GO3F
CAP MICA 68PF 2% 500V RADIAL

CAP MICA 68PF 2% 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD4ED680GO3F-ND 2002-CD4ED680GO3F 777745-CD4ED680GO3F CD4ED680GO3F
Product Name Mica and PTFE Capacitors Mica Capacitors Mica and PTFE Capacitors - CD4ED680GO3F Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details