The CD42FC623JO3F is a standard dipped mica capacitor with a capacitance of 62,000 pF and a rated voltage of 300 Vdc. It has a maximum length of 1.47 inches (37.3 mm), height of 0.92 inches (23.4 mm), thickness of 0.45 inches (11.4 mm), and lead spacing of 1.063 inches (27.0 mm). The capacitor operates over a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The case is made of epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2.
Mica Capacitors, Standard Dipped 300V
0.062µF Mica Capacitor 300V Radial
CAP MICA 0.062UF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD42FC623JO3F | 2002-CD42FC623JO3F | CD42FC623JO3F-ND | CD42FC623JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0620 microF | 0.0620 microF | 0.0620 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |