CD42FC683JO3F is a standard dipped mica capacitor with a capacitance of 68,000 pF and a rated voltage of 300 Vdc. It has a rectangular case measuring 1.48 in (37.6 mm) in length, 0.92 in (23.4 mm) in height, and 0.47 in (11.9 mm) in thickness, with a lead spacing of 1.063 in (27.0 mm) and a lead diameter of 0.040 in (1.0 mm). The capacitor operates over a temperature range of -55°C to +125°C and meets the EIA RS153B dimensional specification. It has a dielectric strength test of 200% of rated voltage and a minimum dV/dt pulse capability of 100,000 V/µs. The case is epoxy-encapsulated with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish.
Mica Capacitors, Standard Dipped 300V
0.068µF Mica Capacitor 300V Radial
CAP MICA 0.068UF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD42FC683JO3F | 2002-CD42FC683JO3F | CD42FC683JO3F-ND | CD42FC683JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |