The CD19FD911JO3F is a standard dipped mica capacitor with a capacitance of 910 pF and a rated voltage of 500 Vdc. It measures 0.65 inches in length (16.5 mm), 0.51 inches in height (13.0 mm), and 0.21 inches in thickness (5.3 mm), with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor has an operating temperature range of -55 °C to +125 °C, a dielectric strength test of 200% of rated voltage, and a minimum dV/dt pulse capability of 100,000 V/µs. The case is made of epoxy, and the terminals are copper clad steel with a nickel undercoat and 100% tin finish. It meets the EIA RS153B specification for dimensions and is non-flammable per IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
CAP MICA 910PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD911JO3F | 2002-CD19FD911JO3F | CD19FD911JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |