TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 400 450 500 550 600 650 660 670 680 690 700 710 713 714 715 716 717 718 719 720 721 722 723 724 725 730 740 750 760 770 780 800 850 900 950 1000 1023
Product Name Notes
Body Features Circular Connector Insulation Material Type : PBT Primary Product Color : Natural Shell Base Material : Brass Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 6 Number of...
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .35 - .2...
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .5 - .82...
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .35 - .2...
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .5 - .82...
Body Features Primary Product Color : Black Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Nickel Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box...
Body Features Primary Product Color : Black Primary Product Material : Nylon Mechanical Attachment Thread Size : M32 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type :...
Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features...
Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity :...
Body Features Primary Product Color : Blue Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Mechanical Attachment Thread Size : M25 Product Type Features Connector Hardware Accessory Type : Lock Nut...
Body Features Primary Product Color : Gray Primary Product Material : Nylon Mechanical Attachment Thread Size : M32 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type :...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : M12 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : M20 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : M25 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : M40 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : M50 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : M63 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : PG11 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : PG16 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : PG21 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : PG29 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : PG36 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : PG42 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : PG48 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Thread Size : PG7 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating...
Body Features Primary Product Color : Gray Primary Product Material : Plastic Mechanical Attachment Thread Size : PG13 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking &
Body Features Primary Product Color : Gray Primary Product Material : Plastic Mechanical Attachment Thread Size : PG21 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking &
Body Features Primary Product Color : Gray Primary Product Material : Plastic Mechanical Attachment Thread Size : PG29 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking &
Body Features Primary Product Color : Gray Primary Product Material : Plastic Mechanical Attachment Thread Size : PG9 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking &
Body Features Primary Product Color : Natural Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2...
Body Features Primary Product Material : Brass Product Type Features Connector Hardware Accessory Type : Metal Increaser Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 -...
Body Features Primary Product Material : Brass Product Type Features Connector Hardware Accessory Type : Metal Increaser Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 -...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M12 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M16 x 1.5 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function :...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M20 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M25 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M32 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M40 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M50 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M63 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG11 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG13 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG21 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG29 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG36 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG42 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG7 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG9 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating...
Body Features Primary Product Material : Die Cast Zinc Alloy Industry Standards IP Rating : IP20 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Connector Hardware Accessory Type : Frame...
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method :...
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Industry Standards IP Rating : IP20 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features...
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Industry Standards IP Rating : IP20 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features...
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 10 Product...
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 5 Product...
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 7 Product...
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Frame...
Body Features Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector...
Body Features Primary Product Material : Polycarbonate Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function :...
Body Features Primary Product Material : Polycarbonate Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 -...
Body Features Primary Product Material : Zinc Alloy Die Casting Industry Standards IP Rating : IP20 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Connector Hardware Accessory Type : Frame...
Body Features Primary Product Material : Zinc Alloy Die Casting Primary Product Plating Material : Zinc Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method :...
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging...
Configuration Features Number of Columns : 4 Number of Positions : 2 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Layout : Inline Contact Mating...
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0...
Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Electrical Characteristics Operating Voltage...
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging...
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 45.8 MM  [1.8 INCH ] Housing Features Housing Color : Gray...
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 46 MM  [1.81 INCH ] Housing Features Housing Color : Gray...
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 48 MM  [1.88 INCH ] Housing Features Housing Color : Gray...
H16B-ADK

<< Prev Next >>