Configuration Features Number of Positions : 9
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 9
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features Number of Positions : 9
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
Number of Positions : 9
Contact Features
Contact Current Rating (Max) (AMP) : 5
Contact Options : Order Separately
Housing Features
Centerline (Pitch) : 2.77 MM [.109 INCH ]
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector System : Wire-to-Wire
Usage Conditions
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]