TE Connectivity Standard Circular Connectors T2210002010-031

Description
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .35 - .2 Wire Size (AWG) : 22 - 24 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .35 - .2 Wire Size (AWG) : 22 - 24 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T2210002010-031 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T2210002010-031
Standard Circular Connectors T2210002010-031
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .35 - .2 Wire Size (AWG) : 22 - 24 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (MMSQ) : .35 - .2
  • Wire Size (AWG) : 22 - 24

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Contacts - 17-T2210002010-031TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
17-T2210002010-031TR-ND
Circular Connector Contacts 17-T2210002010-031TR-ND
DIA1.0 FEMALE STAMPING CONTACT,S

DIA1.0 FEMALE STAMPING CONTACT,S

Buy Now Datasheet
Circular Connector Contacts - 17-T2210002010-031CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
17-T2210002010-031CT-ND
Circular Connector Contacts 17-T2210002010-031CT-ND
DIA1.0 FEMALE STAMPING CONTACT,S

DIA1.0 FEMALE STAMPING CONTACT,S

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number T2210002010-031 17-T2210002010-031TR-ND
Product Name Standard Circular Connectors Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823589-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Circular Connector Contacts - 1734-1-2349180-2TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 11 to 12 AWG
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details