Configuration Features Number of Positions : 50
Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With
Electrical Characteristics Operating Voltage (VAC) : 1000
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Guide Post Mating Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 100
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Retention Within Housing : With
Electrical Characteristics
- Operating Voltage (VAC) : 1000
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Guide Post
- Mating Retention : Without
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]