TE Connectivity RJ45 Connectors T2113000101-100

Description
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 46 MM  [1.81 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 46 MM  [1.81 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - T2113000101-100 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
T2113000101-100
RJ45 Connectors T2113000101-100
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 46 MM  [1.81 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Connector Height : 46 MM  [1.81 INCH ]

Housing Features


  • Housing Color : Gray
  • Housing Material : Polycarbonate
  • Mating Entry Location : Bottom

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Swedesboro, NJ, United States
Power Connectors
T2113000101-100
Power Connectors T2113000101-100
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Swedesboro, NJ, United States
Power Connectors
T2113000101-100
Power Connectors T2113000101-100
Power Connectors

Power Connectors

Buy Now
Hmn-Rj45-Mc Te Connectivity - 29AJ3724 - Newark, An Avnet Company
Chicago, IL, United States
Hmn-Rj45-Mc Te Connectivity
29AJ3724
Hmn-Rj45-Mc Te Connectivity 29AJ3724
HMN-RJ45-MC

HMN-RJ45-MC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2113000101-100 T2113000101-100 29AJ3724
Product Name RJ45 Connectors Power Connectors Hmn-Rj45-Mc Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761199-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers
RJ45 Connectors - 1888630-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers
Modular Connectors / Ethernet Connectors - 1-5532434-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
SDL Connectors - 1-1761183-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
6 suppliers