TE Connectivity Standard Circular Connectors T2210001010-000

Description
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .35 - .2 Wire Size (AWG) : 22 - 24 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .35 - .2 Wire Size (AWG) : 22 - 24 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T2210001010-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T2210001010-000
Standard Circular Connectors T2210001010-000
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .35 - .2 Wire Size (AWG) : 22 - 24 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (MMSQ) : .35 - .2
  • Wire Size (AWG) : 22 - 24

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Contacts - 17-T2210001010-000CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
17-T2210001010-000CT-ND
Circular Connector Contacts 17-T2210001010-000CT-ND
DIA1.0 MALE STAMPING CONTACT,AU

DIA1.0 MALE STAMPING CONTACT,AU

Buy Now Datasheet
Circular Connector Contacts - 17-T2210001010-000TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
17-T2210001010-000TR-ND
Circular Connector Contacts 17-T2210001010-000TR-ND
DIA1.0 MALE STAMPING CONTACT,AU

DIA1.0 MALE STAMPING CONTACT,AU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number T2210001010-000 17-T2210001010-000CT-ND
Product Name Standard Circular Connectors Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Standard Circular Connectors - 1-1589065-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
Standard Circular Connectors - 1-2823590-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details