TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
350
400
450
500
550
600
650
660
670
680
690
700
710
711
712
713
714
715
716
717
718
719
720
721
722
730
740
750
760
770
780
800
850
900
950
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Gray Primary Product Material : PC Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 6 Product Type Features Connector Hardware... | |
| Body Features Primary Product Color : Gray Primary Product Material : PC Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 8 Product Type Features Connector Hardware... | |
| Body Features Primary Product Material : PC Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 4 Product Type Features Connector Hardware Accessory Type : Rail Hardware... | |
| Body Features Primary Product Material : PC Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 6 Product Type Features Connector Hardware Accessory Type : Rail Hardware... | |
| Body Features Primary Product Material : PC Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 8 Product Type Features Connector Hardware Accessory Type : Rail Hardware... | |
| Body Features Primary Product Material : PC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature... |
| << Prev | Next >> |