TE Connectivity Standard Rectangular Connectors T2193502101-000

Description
Configuration Features Number of Columns : 4 Number of Positions : 2 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Transmits (Typical) : Power, Signal (Data) Contact Type : Pin Tail Plating Thickness (MICIN) : 15 Wire Contact Termination Area Plating Material : Silver Dimensions Height : 13.46 MM  [.53 INCH ] Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Length : 40.89 MM  [1.161 INCH ] PCB Thickness (Recommended) : 3.04 MM  [.12 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Tail Length : 5.33 MM  [.21 INCH ] Width : 19.94 MM  [.785 INCH ] Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 UL Voltage Rating (VAC) : 250 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Brick Red Housing Material : Nylon GF Industry Standards CSA File Number : LR7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power For Use With : Printed Circuit Board Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Connector Type : Header Insertion Force Type : Normal Sealable : No Shape : Rectangular
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 4 Number of Positions : 2 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Transmits (Typical) : Power, Signal (Data) Contact Type : Pin Tail Plating Thickness (MICIN) : 15 Wire Contact Termination Area Plating Material : Silver Dimensions Height : 13.46 MM  [.53 INCH ] Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Length : 40.89 MM  [1.161 INCH ] PCB Thickness (Recommended) : 3.04 MM  [.12 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Tail Length : 5.33 MM  [.21 INCH ] Width : 19.94 MM  [.785 INCH ] Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 UL Voltage Rating (VAC) : 250 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Brick Red Housing Material : Nylon GF Industry Standards CSA File Number : LR7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power For Use With : Printed Circuit Board Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Connector Type : Header Insertion Force Type : Normal Sealable : No Shape : Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - T2193502101-000 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
T2193502101-000
Standard Rectangular Connectors T2193502101-000
Configuration Features Number of Columns : 4 Number of Positions : 2 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Transmits (Typical) : Power, Signal (Data) Contact Type : Pin Tail Plating Thickness (MICIN) : 15 Wire Contact Termination Area Plating Material : Silver Dimensions Height : 13.46 MM  [.53 INCH ] Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Length : 40.89 MM  [1.161 INCH ] PCB Thickness (Recommended) : 3.04 MM  [.12 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Tail Length : 5.33 MM  [.21 INCH ] Width : 19.94 MM  [.785 INCH ] Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 UL Voltage Rating (VAC) : 250 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Brick Red Housing Material : Nylon GF Industry Standards CSA File Number : LR7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power For Use With : Printed Circuit Board Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Connector Type : Header Insertion Force Type : Normal Sealable : No Shape : Rectangular

Configuration Features


  • Number of Columns : 4
  • Number of Positions : 2
  • Number of Rows : 2
  • Panel Gasket : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 350
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Silver
  • Contact Retention Within Housing : With
  • Contact Transmits (Typical) : Power, Signal (Data)
  • Contact Type : Pin
  • Tail Plating Thickness (MICIN) : 15
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Height : 13.46 MM  [.53 INCH ]
  • Insulation Diameter (Max) : 2.92 MM  [.115 INCH ]
  • Length : 40.89 MM  [1.161 INCH ]
  • PCB Thickness (Recommended) : 3.04 MM  [.12 INCH ]
  • Row-to-Row Spacing : 4.19 MM  [.165 INCH ]
  • Tail Length : 5.33 MM  [.21 INCH ]
  • Width : 19.94 MM  [.785 INCH ]
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 4000
  • Operating Voltage (VDC) : 4000
  • UL Voltage Rating (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.19 MM  [.165 INCH ]
  • Housing Color : Brick Red
  • Housing Material : Nylon GF

Industry Standards


  • CSA File Number : LR7189
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Power
  • For Use With : Printed Circuit Board
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Connector Type : Header
  • Insertion Force Type : Normal
  • Sealable : No
  • Shape : Rectangular
Buy Now
Heavy Duty Connector Inserts, Modules - A134406-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A134406-ND
Heavy Duty Connector Inserts, Modules A134406-ND
Male Module Gray 1 Position Screw

Male Module Gray 1 Position Screw

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number T2193502101-000 A134406-ND
Product Name Standard Rectangular Connectors Heavy Duty Connector Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111671-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Coax Connectors - 1-1337441-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
Coax Connectors - 1-1478923-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers