T2070064101-002 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & RetainersT2070064101-002
Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP20
Mechanical Attachment Product Mount Type : Panel Mount
Packaging Features Packaging Method : Box Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP20
Mechanical Attachment Product Mount Type : Panel Mount
Packaging Features Packaging Method : Box Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP20
Mechanical Attachment Product Mount Type : Panel Mount
Packaging Features Packaging Method : Box Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Zinc Alloy
Primary Product Plating Material : Nickel
Industry Standards
IP Rating : IP20
Mechanical Attachment
Product Mount Type : Panel Mount
Packaging Features
Packaging Method : Box
Packaging Quantity : 16
Product Type Features
Connector Hardware Accessory Type : Frame
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]