TE Connectivity Standard Circular Connectors T2210001010-010

Description
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .5 - .82 Wire Size (AWG) : 18 - 20 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .5 - .82 Wire Size (AWG) : 18 - 20 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T2210001010-010 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T2210001010-010
Standard Circular Connectors T2210001010-010
Body Features Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .5 - .82 Wire Size (AWG) : 18 - 20 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (MMSQ) : .5 - .82
  • Wire Size (AWG) : 18 - 20

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Contacts - 17-T2210001010-010TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
17-T2210001010-010TR-ND
Circular Connector Contacts 17-T2210001010-010TR-ND
DIA1.0 MALE STAMPING CONTACT,AU

DIA1.0 MALE STAMPING CONTACT,AU

Buy Now Datasheet
Circular Connector Contacts - 17-T2210001010-010CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
17-T2210001010-010CT-ND
Circular Connector Contacts 17-T2210001010-010CT-ND
DIA1.0 MALE STAMPING CONTACT,AU

DIA1.0 MALE STAMPING CONTACT,AU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number T2210001010-010 17-T2210001010-010TR-ND
Product Name Standard Circular Connectors Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337406-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
7 suppliers
Ribbon Cable Connectors - 1-111506-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1080440-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Surface Mount
View Details
4 suppliers