TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 350 400 450 500 550 600 650 660 670 680 690 700 708 709 710 711 712 713 714 715 716 717 718 719 720 730 740 750 760 770 780 800 850 900 950 1000 1023
Product Name Notes
Body Features Primary Product Color : Gray Primary Product Material : PC Dimensions Product Diameter : 4.5 MM  [.177 INCH ] Product Length : 24 MM  [.944 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features...
Body Features Primary Product Color : Natural Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 12 MM  [.472 INCH ] Product Height : 5.8 MM  [.228 INCH ] Packaging Features Packaging Method : Bag...
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 24.8 MM  [.976 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method :...
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 27 MM  [1.06 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method :...
Body Features Primary Product Material : 304 Stainless Steel Mechanical Attachment Thread Size : M4 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage...
Body Features Primary Product Material : Brass Industry Standards IP Rating : IP20 Packaging Features Packaging Method : Tray Packaging Quantity : 32 Product Type Features Connector Hardware Accessory Type : Shield Plate Usage Conditions...
Body Features Primary Product Material : Brass Packaging Features Packaging Method : Tray Packaging Quantity : 32 Product Type Features Connector Hardware Accessory Type : Shield Plate Hardware Accessory Function : Mounting Usage Conditions Operating...
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Diameter : 5 MM  [.196 INCH ] Product Length : 22.5 MM  [.885 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread...
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3...
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Thread Size : M3...
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 24.8 MM  [.976 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3...
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 24 MM  [.944 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3...
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 24 MM  [.944 INCH ] Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Thread Size : M3...
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 27 MM  [1.06 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3...
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 4 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware...
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag...
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag...
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 5 MM  [.196 INCH ] Product Length : 22.5 MM  [.885 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag...
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 24 MM  [.944 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag...
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 24 MM  [.944 INCH ] Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag...
Body Features Primary Product Material : Stainless Steel Industry Standards IP Rating : IP00 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory...
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating...
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 30 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating...
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating...
Product Type Features Connector Hardware Accessory Type : Bush Screw Hardware Accessory Function : Mounting
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention

<< Prev Next >>