T2079104101-002 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & RetainersT2079104101-002
Description
Body Features Primary Product Material : Die Cast Zinc Alloy
Mechanical Attachment Product Mount Type : Panel Mount
Packaging Features Packaging Method : Box Packaging Quantity : 7
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Die Cast Zinc Alloy
Mechanical Attachment Product Mount Type : Panel Mount
Packaging Features Packaging Method : Box Packaging Quantity : 7
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Material : Die Cast Zinc Alloy
Mechanical Attachment Product Mount Type : Panel Mount
Packaging Features Packaging Method : Box Packaging Quantity : 7
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Material : Die Cast Zinc Alloy
Mechanical Attachment
Product Mount Type : Panel Mount
Packaging Features
Packaging Method : Box
Packaging Quantity : 7
Product Type Features
Connector Hardware Accessory Type : Frame
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]