T3033162050-000 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & RetainersT3033162050-000
Description
Body Features Primary Product Material : Brass
Product Type Features Connector Hardware Accessory Type : Metal Increaser
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass
Product Type Features Connector Hardware Accessory Type : Metal Increaser
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Material : Brass
Product Type Features Connector Hardware Accessory Type : Metal Increaser
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Material : Brass
Product Type Features
Connector Hardware Accessory Type : Metal Increaser
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]