T3262160050-200 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
T3262160050-200
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 66
Mechanical Attachment Thread Size : PG16
Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 66
Mechanical Attachment Thread Size : PG16
Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Gray Primary Product Material : PA 66
Mechanical Attachment Thread Size : PG16
Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Primary Product Color : Gray
- Primary Product Material : PA 66
Mechanical Attachment
Product Type Features
- Connector Hardware Accessory Type : Lock Nut
- Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 100 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
T3262160050-200 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data