Festo Corporation Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| finger lever valve TH-3-1/4-B Normally closed. Valve function=3/2 closed, monostable, Standard nominal flow rate=600 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm | |
| finger lever valve TH-3-M5 Normally closed. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat, Nominal size=2 mm | |
| finger lever valve TH-5-1/4-B Normally closed. Valve function=5/2 monostable, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm | |
| finger lever valve TH/O-3-PK-3 With barbed fitting connection for tubing ND 3 mm. Depending on the choice of connections, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Standard nominal flow... | |
| finger lever valve THO-3-1/4-B Normally open. Valve function=3/2 open, monostable, Standard nominal flow rate=600 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm | |
| finger lever valve VHEF-L-M52-E-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-E-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-E-N14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-E-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-M-N14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-M-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-LT-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-LT-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-LT-M32-M-N14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-LT-M32-M-N18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B53C-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B53E-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B53E-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-P53C-M-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-P53C-M-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-P53E-M-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HST-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HST-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HST-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| pneumatic limit valve RWN/O-3-1/8-B With installation dimensions and point of actuation in accordance with DIN 43694 Valve function=3/2 open/closed, monostable, Standard nominal flow rate=120 l/min, Operating pressure=-0,95 - 8 bar... | |
| pushbutton valve VHEF-P-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-P-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-P-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-P-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-PTC-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar | |
| pushbutton valve VHEF-PTC-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar | |
| pushbutton valve VHEF-PTC-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar | |
| pushbutton valve VHEF-PTC-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar | |
| pushbutton valve VHEF-PTCZ-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-PTCZ-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-PTCZ-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-PTCZ-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve R-3-M5 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat | |
| roller lever valve ROS-3-1/8 Piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=169 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| roller lever valve RS-3-1/8 Indirectly actuated. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=151 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| roller lever valve RS-4-1/8 Indirectly actuated. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| selector valve VHEF-ES-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B53C-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B53E-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B53E-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-P53C-M-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-P53C-M-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-P53E-M-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-EST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-EST-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-EST-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-EST-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1 Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1-N Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1-P Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1 Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1-N Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1-P Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| stem actuated valve V-3-M5 Normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat | |
| swivel lever valve RW-3-M5 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat | |
| swivel lever valve RW/O-3-1/8 Depending on the choice of connection, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=140 l/min, Operating pressure=-0,95 -... | |
| Compact module with integrated control electronics Dynamic regulation with short response time Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Ideal for life sciences... | |
| Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components | |
| Easy-to-clean design Increased corrosion protection Can be rotated horizontally through 360° when mounted | |
| For actuator attachments such as pushbutton actuators, mushroom pushbuttons, mushroom actuators, selector switches, toggle levers, key actuators Reliable coupling system for quick mounting and dismounting | |
| For actuator attachments such as pushbutton actuators, mushroom pushbuttons, mushroom pushbuttons with detent, selector switches, or toggle levers Reliable coupling system for quick mounting and dismounting Polymer design | |
| For actuator attachments such as toggle and selector switches Reliable coupling system for quick mounting and dismounting Polymer design | |
| Functional combination of throttle check valve and piloted non-return valve High flow rate Can be rotated horizontally through 360° when mounted Compact and can be operated from the side | |
| Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob... | |
| Grid dimension 90 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage... | |
| Grid dimension 90 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position... | |
| Grid dimension 90 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually... | |
| Lever in metal or polymer design Front panel mounting, through or mounting holes | |
| Minimal height High flow rate Reduced noise emission Available with muffler Available with ducted or unducted exhaust air For higher cycle times | |
| NAMUR port pattern for solenoid valves to VDI/VDE 3845 Electrically actuated, piloted Reset via mechanical spring Explosion prevention and protection to ATEX | |
| Silent operation Very low power consumption High precision Integrated piezo technology Durable Mounting: via through-holes, H-rail mounting, on mounting plate or sub-base | |
| Silent operation Very low power consumption High precision Integrated piezo technology Short switching times Mounting: Using through-holes, H-rail mounting | |
| Size: 124 mm Food-safe, see www.festo.com/sp/pve l -> "Certificates" tab For high-pressure applications Width dimension 124 mm | |
| Stop valve, throttling at one end Metal version Precision adjustment for low and medium speeds Push-in connector/push-in sleeve | |
| Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube | |
| Through-holes in housing Polymer or aluminum design | |
| Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping,... | |
| Valve function: quick exhaust Stop valve, piloted Screw-in With or without muffler | |
| Very low power consumption High precision Integrated piezo technology | |
| Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable pressure build-up time | |
| Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point... | |
| Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage... | |
| Width dimension 62 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position... | |
| Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually... | |
| Width dimension 62 mm With NPT connecting thread 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable... | |
| Width dimension 62 mm With NPT connecting thread Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... | |
| With NPT connecting thread Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable... | |
| With NPT connecting thread Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC... | |
| With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... | |
| With NPT connecting thread Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary... | |
| With NPT connecting thread Grid dimension 40 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... | |
| With NPT connecting thread Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC... | |
| With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... | |
| With roller lever Die-cast aluminum design |
| << Prev | Next >> |