Festo Corporation Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| stem actuated valve VS-3-1/8 Piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 - 154 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat... | |
| stem actuated valve VS-4-1/8 Piloted, normally closed. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=140 - 147 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| CNOMO port and connection pattern, to ISO 15218 With or without manual override | |
| Conforms to ISO 15407-1 Pneumatic actuation Manifold assembly with mixed sizes possible | |
| Controlled piston spool valve Digital actuation Integrated pressure sensors for monitoring function and force control With auto identification Diagnostic function Integrated digital output, e.g. for a clamping/brake unit Suitable for... | |
| Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible | |
| Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible | |
| For valve manifold VTSA/VTSA-F Robust metal housing | |
| NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value... | |
| Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug,... | |
| Pressure regulating valve with additional sensor input Multi-sensor control (cascade control) Control characteristic adjustable via FCT (Festo Configuration Tool) software Integrated pressure sensor with separate output Pressure is maintained if... |
| << Prev | Next >> |